Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | None |
Contact Base Material | Copper |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .61mm, .024in |
Overall Length | 25.14mm, .99in |
Wire Insulation Diameter (Max) | 5.588mm, .22in |
Barrel Inside Diameter | 5.25mm, 2.54mm, .1in, .207in |
Stud Diameter | 4.82mm, .19in |
Wire Insulation Diameter | .125 – .22in, 3.18 – 5.59mm |
Wire Insulation Diameter (Min) | .125in |
Wire Size | 6529 – 10382CMA, 3 – 6mm², 12 – 10AWG |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 1800 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Shape Description | Anti-Rotational/Grounding |
Stud Size | #10 |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ring 12-10 10 024 Tpcu Rohs Compliant: Yes |Amp Te Connectivity 62613-3 | Newark Electronics |
Ring Tongue Terminal 10-12AWG Tin Strip | Avnet America |
RING .190 12-10 AWG 024 TPCU | Farnell |
Where can I find additional details, specifications and documents for a 62613-3?
Additional datasheets, footprints and schematics for 62613-3 are listed on our Part Details page. You can also find images and similar parts to 62613-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62613-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62613-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62613-3 fall under?
The 62613-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 62613-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62613-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 62613-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62613-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 62613-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62613-3 often in real-time on the comparison pages.
What if I can't find stock of 62613-3?
You can fill out our help required form which you can use to request a quote for 62613-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.