Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.15
|
68,400
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
348,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
97,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
69,660
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
68,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
68,400
in stock
|
Buy Now | |
TE Store
from US$0.16
|
2,407
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Underplating Material | None |
Contact Base Material | Steel |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .61mm, .024in |
Overall Length | 25.14mm, .99in |
Wire Insulation Diameter (Max) | 5.588mm, .22in |
Barrel Inside Diameter | 5.25mm, 2.54mm, .1in, .207in |
Stud Diameter | 4.82mm, .19in |
Wire Insulation Diameter | .125 – .22in, 3.18 – 5.59mm |
Wire Insulation Diameter (Min) | .125in |
Wire Size | 6529 – 10382CMA, 3 – 6mm², 12 – 10AWG |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1800 |
Packaging Method | Strip/Reel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Shape Description | Anti-Rotational/Grounding |
Stud Size | #10 |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
RING 12-10 10 0245 TPCRS | Heilind Electronics |
Terminals Ring 12-10 10 0245 T Cut Strip Of 100 |Amp Te Connectivity 62613-2 | Newark Electronics |
Terminals RING 12-10 10 0245 T Reel of 1800 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 6mm2 | Distrelec |
RING .190 12-10 AWG 0245 TPCRS Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 6529 – 10382 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 6529 – 10382 CMA | Ring Terminal | Part Number: 62613-2 | Internal Number: 62613-2 | TE Connectivity | TE Store |
Ring Tongue Terminal 10-12AWG 25.14mm 11.9mm Tin Strip | Avnet America |
Uninsulated Tin Plated Crimp Ring Terminal, M5 Stud Size, 12 - 10 AWG | TE Connectivity 62613-2 | RS Americas |
RING .190 12-10 AWG 0245 TPCRS | Boersig |
RING 12-10 10 0245 TPCRS | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 62613-2?
Additional datasheets, footprints and schematics for 62613-2 are listed on our Part Details page. You can also find images and similar parts to 62613-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62613-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62613-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62613-2 fall under?
The 62613-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 62613-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62613-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62613-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62613-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Heilind Electronics Asia, Rapid Electronics and Chip One Stop have stock available or on a lead time for 62613-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62613-2 often in real-time on the comparison pages.
What if I can't find stock of 62613-2?
You can fill out our help required form which you can use to request a quote for 62613-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.