Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | 1.8mm, .07in, .89mm, .035in |
Wire Insulation Diameter | .047 – .07in, 1.2 – 1.8mm |
Overall Length | .6in, 15.4mm |
Tongue Thickness | .76mm, .03in |
Wire Size | 404 – 1021CMA, .2 – .6mm², 24 – 20AWG |
Stud Diameter | 4.3mm, .169in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Barrel Type | Open Barrel |
Insulated | No |
Sealable | No |
Stud Size | #8 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 626085-1?
Additional datasheets, footprints and schematics for 626085-1 are listed on our Part Details page. You can also find images and similar parts to 626085-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626085-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626085-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626085-1 fall under?
The 626085-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 626085-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626085-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 626085-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626085-1 have stock available?
There is no stock from authorised distributors for 626085-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626085-1 often in real-time on the comparison pages.
What if I can't find stock of 626085-1?
You can fill out our help required form which you can use to request a quote for 626085-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.