Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 626065-0 |
Prices starting from US$0.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.21 |
639
|
Buy Now | |
Boersig | US$0.15 |
124,262
|
Buy Now | |
TTI Europe | US$0.16 |
20,500
|
Buy Now | |
Rapid Electronics | US$0.20 |
18,514
|
Buy Now | |
Newark Electronics | US$0.22 |
13,453
|
Buy Now | |
Chip One Stop | US$0.20 |
13,453
|
Buy Now | |
Farnell | US$0.21 |
6,804
|
Buy Now | |
Distrelec | US$0.15 |
5,061
|
Buy Now | |
element14 | US$0.21 |
3,330
|
Buy Now | |
Transfer Multisort Elektronik | US$0.18 |
2,550
|
Buy Now | |
TE Store | US$0.19 |
1,795
|
Buy Now | |
Conrad | US$0.35 |
1,091
|
Buy Now | |
Future Electronics | US$0.14 |
-
|
Buy Now | |
Avnet America | US$0.17 |
-
|
Buy Now | |
RS Americas | US$0.17 |
-
|
Buy Now | |
Avnet Asia | US$0.16 |
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Natural |
Number of Positions | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Length | 1in, 25.43mm |
Centerline | 4.6mm, .181in |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Quantity | 5500 |
Packaging Method | Bag/Carton |
Product Type | Terminal Housing |
Insulated | No |
Housing Type | Tab Housing |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
2P FASTON HSG TAB FIT=2.79MM | TTI Europe |
2 P Fastin-On 110 Housing Tab Pa66 Nat |Amp Te Connectivity 626065 | Newark Electronics |
HOUSING, RECEPTACLE | Farnell |
TE Connectivity - AMP 2P FASTIN-ON 110 HOUSING TAB PA66 NAT | Distrelec |
Terminals cover | Transfer Multisort Elektronik |
2 P FASTIN-ON 110 HOUSING TAB PA66 NAT Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 2 Terminal Orientation: Straight UL Flammability Rating: UL 94V-0 Tab Housing 2 Straight | Crimp Terminal Housing | Part Number: 626065 | Internal Number: 626065 | Alias Number: 626065-0 | TE Connectivity | TE Store |
FASTIN-faston connectors offer the advantages of the FASTON principle in multi-pole plug-in connections. They are used primarily as a connection plug and couplings within sets of cables are used. The Contacts (plug-in sleeves and flat plug) are in addition with a locking spring to snap into place in the housing.This text is machine translated. | Conrad |
Crimp, Faston, housing, 2.79mm, 2 way | RS |
FASTIN-FASTON Series 2 Position Female Cable Mount Straight Housing | Future Electronics |
Conn Housing PL 2 POS 4.6mm Crimp ST Loose Piece | Avnet America |
AMP FASTIN-FASTON Series, 2 Way Nylon 66 Crimp Terminal Housing, 6.35mm Tab Size | TE Connectivity 626065 | RS Americas |
Where can I find additional details, specifications and documents for a 626065?
Additional datasheets, footprints and schematics for 626065 are listed on our Part Details page. You can also find images and similar parts to 626065 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626065 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626065 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626065 fall under?
The 626065 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 626065 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626065 you can contact the distributor directly for product support, shipping queries etc.
Is the 626065 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626065 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 626065.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626065 often in real-time on the comparison pages.
What if I can't find stock of 626065?
You can fill out our help required form which you can use to request a quote for 626065 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.