Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.10
|
4,882
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
262,000
in stock
|
Buy Now | |
element14
from US$0.20
|
10,280
in stock
|
Buy Now | |
Farnell
from US$0.20
|
10,280
in stock
|
Buy Now | |
TE Store
from US$0.19
|
7,646
in stock
|
Buy Now | |
Boersig
from US$0.15
|
7,310
in stock
|
Buy Now | |
RS
from US$0.20
|
3,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
2,624
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
2,478
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
2,317
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
550
in stock
|
Buy Now | |
Conrad
from US$0.26
|
367
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
307
in stock
|
Buy Now | |
Avnet Abacus
-
|
100,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Natural |
Mating Retention | With |
Number of Positions | 2 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | .181in, 4.6mm |
Length | 18mm, .71in |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 10000 |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
02P TAB FIT HSG 2.79MM NATURAL | TTI Europe |
HOUSING, PLUG, 2WAY | element14 |
2 WAY FASTIN-ON 110 HOUSING REC PA66 NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 2 Terminal Orientation: Straight Primary Product Color: Natural Receptacle 2 Straight | Crimp Terminal Housing | Part Number: 626064 | Internal Number: 626064 | Natural | TE Connectivity | TE Store |
Faston 110 Receptacle Housing 2 Position | Future Electronics |
Crimp, Faston, housing, 2.79mm, 2 way | RS |
TE 626064 110 Fastin-Faston Crimp Housing 1 x 2P Natural | Rapid Electronics |
Terminals cover | Transfer Multisort Elektronik |
TE Connectivity - AMP 2 WAY FASTIN-ON 110 HOUSING REC PA66 NAT | Distrelec |
BOIT FAST FAST 2V | Heilind Electronics |
FASTIN-faston connectors offer the advantages of the FASTON principle in multi-pole plug-in connections. They are used primarily as a connection plug and couplings within sets of cables are used. The Contacts (plug-in sleeves and flat plug) are in addition with a locking spring to snap into place in the housing.This text is machine translated. | Conrad |
Conn Housing RCP 2 POS 4.6mm Crimp ST Cable Mount Loose Piece | Avnet Abacus |
Connector Housing, Plug, 2Pos | Newark Electronics |
AMP FASTIN-FASTON Series, 2 Way Nylon 66 Crimp Terminal Housing, 6.35mm Tab Size | TE Connectivity 626064 | RS Americas |
BOIT FAST FAST 2V | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 4.6mm |
For Use With | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 626064?
Additional datasheets, footprints and schematics for 626064 are listed on our Part Details page. You can also find images and similar parts to 626064 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626064 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626064 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626064 fall under?
The 626064 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 626064 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626064 you can contact the distributor directly for product support, shipping queries etc.
Is the 626064 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626064 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, TE Store and Boersig have stock available or on a lead time for 626064.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626064 often in real-time on the comparison pages.
What if I can't find stock of 626064?
You can fill out our help required form which you can use to request a quote for 626064 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.