Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
53,347
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
53,347
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
49,408
in stock
|
Buy Now | |
Boersig
from US$0.17
|
48,430
in stock
|
Buy Now | |
Farnell
from US$0.18
|
8,839
in stock
|
Buy Now | |
element14
from US$0.17
|
7,839
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
7,500
in stock
|
Buy Now | |
TE Store
from US$0.22
|
4,210
in stock
|
Buy Now | |
Conrad
from US$0.21
|
756
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
387
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Natural |
Number of Positions | 1 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Length | 1in, 25.43mm |
Housing Material | Nylon |
Mounting Style | Free Hanging |
Mating Retention Type | Latch |
Packaging Method | Carton |
Packaging Quantity | 8000 |
Product Type | Terminal Housing |
Sealable | No |
Insulated | No |
Housing Type | Tab Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TE 626063 110 Fastin-Faston Crimp Housing 1P Natural | Rapid Electronics |
TE Connectivity - AMP 1 WAY FASTIN-ON 110 HSG TAB NAT NYLON | Distrelec |
HOUSING, TAB, 2 WAY | Farnell |
FASTON TAB HSG. SIN.CIRCUIT | TTI Europe |
1 WAY FASTIN-ON 110 HSG TAB NAT NYLON Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Tab Housing 1 Straight | Crimp Terminal Housing | Part Number: 626063 | Internal Number: 626063 | TE Connectivity | TE Store |
Crimp, Faston, housing, 2.79mm, 1 way | RS |
FASTIN-faston connectors offer the advantages of the FASTON principle in multi-pole plug-in connections. They are used primarily as a connection plug and couplings within sets of cables are used. The Contacts (plug-in sleeves and flat plug) are in addition with a locking spring to snap into place in the housing.This text is machine translated. | Conrad |
Connector Housing, Rcpt, 1Pos | Newark Electronics |
FASTIN-FASTON Series 1 Position Female Cable Mount Straight Housing | Future Electronics |
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet America |
AMP FASTIN-FASTON Series, 1 Way Nylon 66 Crimp Terminal Housing, 6.35mm Tab Size | TE Connectivity 626063 | RS Americas |
Where can I find additional details, specifications and documents for a 626063?
Additional datasheets, footprints and schematics for 626063 are listed on our Part Details page. You can also find images and similar parts to 626063 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626063 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626063 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626063 fall under?
The 626063 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 626063 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626063 you can contact the distributor directly for product support, shipping queries etc.
Is the 626063 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626063 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Boersig and Farnell have stock available or on a lead time for 626063.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626063 often in real-time on the comparison pages.
What if I can't find stock of 626063?
You can fill out our help required form which you can use to request a quote for 626063 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.