Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0626062-0,
D81600-000 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
6,349
in stock
|
Buy Now | |
TE Store
from US$0.19
|
45,586
in stock
|
Buy Now | |
element14
from US$0.15
|
6,349
in stock
|
Buy Now | |
Boersig
from US$0.15
|
3,323
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
763
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Natural |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | 18mm, .71in |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Mating Retention Type | Latch |
Packaging Method | Carton |
Packaging Quantity | 8000 |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
FASTIN-ON HOUSING REC PA66 NATURAL Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight Primary Product Color: Natural Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 626062 | Internal Number: 626062 | Alias Number: AMPS-0-0626062-0 | Natural | TE Connectivity | TE Store |
CONNECTOR HOUSING, RCPT, 2POS, 2MM | element14 |
FASTIN-ON HOUSING REC PA66 NATURAL | Boersig |
HSG FASTIN-ON 1 P | TTI Europe |
Crimp Terminal Housing, Rcpt, 1Pos, Pa66 | Newark Electronics |
Conn Housing RCP 1 POS Crimp ST Cable Mount Loose Piece | Avnet America |
FASTIN-FASTON .110 Series, 1 Way Polyamide Crimp Housing | TE Connectivity 626062 | RS Americas |
Where can I find additional details, specifications and documents for a 626062?
Additional datasheets, footprints and schematics for 626062 are listed on our Part Details page. You can also find images and similar parts to 626062 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626062 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626062 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626062 fall under?
The 626062 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 626062 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626062 you can contact the distributor directly for product support, shipping queries etc.
Is the 626062 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626062 have stock available?
Authorised distributors including TE Store, element14, Farnell, Boersig and TTI Europe have stock available or on a lead time for 626062.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626062 often in real-time on the comparison pages.
What if I can't find stock of 626062?
You can fill out our help required form which you can use to request a quote for 626062 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.