Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.29
|
6,937
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
6,937
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
6,937
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
6,937
in stock
|
Buy Now | |
Farnell
from US$0.76
|
5,750
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Black |
Mating Retention | Without |
Number of Positions | 4 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Length | 27.33mm, 1.08in |
Centerline | .196in, 5mm |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Quantity | 6000 |
Packaging Method | Bag/Carton |
Terminates To | Wire & Cable |
Housing Type | Tab Housing |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals Housing 4P .110 Fastin-On Tab |Amp Te Connectivity 626057-1 | Newark Electronics |
Terminals HOUSING 4P .110 FASTIN-ON TAB | Rapid Electronics |
TE Connectivity - AMP FASTIN-ON .110 HOUSING TAB NYLON 6/6 | Distrelec |
PLUG HOUSING, 4POS, POLYAMIDE 6.6, BLK | Farnell |
AMP626057-1 | Avnet America |
FASTIN-ON .110 HOUSING TAB NYL | TTI Europe |
Status: | Unknown |
---|---|
Series: | FASTIN-FASTON 110 Series |
RoHS: | Unknown |
Product Range | FASTIN-FASTON 110 Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 5mm |
For Use With | FASTIN-FASTON 110 Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 626057-1?
Additional datasheets, footprints and schematics for 626057-1 are listed on our Part Details page. You can also find images and similar parts to 626057-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626057-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626057-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626057-1 fall under?
The 626057-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 626057-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626057-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 626057-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626057-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 626057-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626057-1 often in real-time on the comparison pages.
What if I can't find stock of 626057-1?
You can fill out our help required form which you can use to request a quote for 626057-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.