Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.35
|
36,551
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
36,551
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
36,551
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
36,551
in stock
|
Buy Now | |
Farnell
from US$0.60
|
29,400
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now | |
TE Store
from US$0.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Black |
Number of Positions | 4 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | 5mm, .196in |
Length | 18mm, .708in |
Housing Material | Polyamide |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Quantity | 10000 |
Packaging Method | Carton |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals Housing 4P .110 Fastin-On Rec. |Amp Te Connectivity 626056-4 | Newark Electronics |
Terminals HOUSING 4P .110 FASTIN-ON REC. | Rapid Electronics |
TE Connectivity FASTIN-ON .110 HOUSING REC PRETO/BLACK T | Distrelec |
RCPT HOUSING, 4POS, PA 6.6, BLACK | Farnell |
AMP626056-4 | Avnet America |
Special Order: FASTIN-ON .110 HOUSING REC PRETO/BLACK Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 4 Terminal Orientation: Straight Primary Product Color: Black Receptacle 4 Straight | Crimp Terminal Housing | Part Number: 626056-4 | Internal Number: 626056-4 | Black | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 626056-4?
Additional datasheets, footprints and schematics for 626056-4 are listed on our Part Details page. You can also find images and similar parts to 626056-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626056-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626056-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626056-4 fall under?
The 626056-4 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 626056-4 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626056-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 626056-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626056-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 626056-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626056-4 often in real-time on the comparison pages.
What if I can't find stock of 626056-4?
You can fill out our help required form which you can use to request a quote for 626056-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.