Prices starting from US$0.25
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.34 |
300
|
Buy Now | |
Boersig | US$0.26 |
26,579
|
Buy Now | |
TTI Europe | US$0.26 |
25,500
|
Buy Now | |
Rapid Electronics | US$0.35 |
19,806
|
Buy Now | |
Distrelec | US$0.30 |
19,806
|
Buy Now | |
Heilind Electronics | US$0.30 |
498
|
Buy Now | |
Heilind Electronics Asia | US$0.30 |
166
|
Buy Now | |
Conrad | US$0.41 |
77
|
Buy Now | |
Newark Electronics | US$0.40 |
10
|
Buy Now | |
element14 | US$0.30 |
10
|
Buy Now | |
Farnell | US$0.25 |
10
|
Buy Now | |
Avnet America | US$0.30 |
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Natural |
Number of Positions | 4 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | 5mm, .196in |
Length | 18mm, .708in |
Housing Material | Polyamide |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Quantity | 10000 |
Packaging Method | Bag/Carton |
Housing Type | Receptacle Housing |
Sealable | No |
Insulated | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
.110 FF REC HSG 4P | TTI Europe |
TE 626056 110 Fastin-Faston Crimp Housing 2 x 2P Natural | Rapid Electronics |
TE Connectivity - AMP FASTIN-ON 110 HOUSING REC PA66 NAT | Distrelec |
HOUSING 4P .110 FASTIN-ON REC. | Heilind Electronics |
Crimp, Faston, housing, 2.79mm, 4 way | RS |
FASTIN-faston connectors offer the advantages of the FASTON principle in multi-pole plug-in connections. They are used primarily as a connection plug and couplings within sets of cables are used. The Contacts (plug-in sleeves and flat plug) are in addition with a locking spring to snap into place in the housing.This text is machine translated. | Conrad |
Connector Housing, Plug, 4Pos, -888Mm Rohs Compliant: Yes |Amp Te Connectivity 626056 | Newark Electronics |
CONNECTOR HOUSING, PLUG, 4POS, -888MM | element14 |
Conn Housing RCP 4 POS 5mm Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 626056?
Additional datasheets, footprints and schematics for 626056 are listed on our Part Details page. You can also find images and similar parts to 626056 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626056 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626056 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626056 fall under?
The 626056 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 626056 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626056 you can contact the distributor directly for product support, shipping queries etc.
Is the 626056 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626056 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, Distrelec and Heilind Electronics have stock available or on a lead time for 626056.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626056 often in real-time on the comparison pages.
What if I can't find stock of 626056?
You can fill out our help required form which you can use to request a quote for 626056 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.