Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | 20 – 15AWG, .51 – 1.65mm² |
Overall Length | 14mm, .551in |
Accepts Wire Insulation Diameter Range | 2.03 – 3.04mm, .08 – .119in |
Mating Tab Thickness | .032in, .81mm |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .01in, .25mm |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Budget |
Packaging Method | Strip/Reel |
Packaging Quantity | 15000 |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminal |Te Connectivity 626041-2 | Newark Electronics |
Quick Disconnect Terminal 15.5-20AWG F Tin Reel | Avnet America |
FASTON .110 REC 0.5 /1.5 MM2 TPBR | TE Connectivity 626041-2 | RS Americas |
Special Order: 110 FASTON REC 22-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 16 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 22 – 16 AWG .51 – 1.65 mm² 2.8 mm | Quick Disconnect | Part Number: 626041-2 | Internal Number: 626041-2 | TE Connectivity | TE Store |
FASTON .110 REC 0.5 /1.5 MM2 TPBR | Farnell |
Where can I find additional details, specifications and documents for a 626041-2?
Additional datasheets, footprints and schematics for 626041-2 are listed on our Part Details page. You can also find images and similar parts to 626041-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626041-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626041-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626041-2 fall under?
The 626041-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 626041-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626041-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 626041-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626041-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 626041-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626041-2 often in real-time on the comparison pages.
What if I can't find stock of 626041-2?
You can fill out our help required form which you can use to request a quote for 626041-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.