Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 1.637g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Brass |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 3.2 – 5.3mm, .15 – .209in |
Barrel Inside Diameter | .162in, .114in, 4.14mm, 2.92mm |
Overall Length | .996in, 25.3mm |
Wire Insulation Diameter (Max) | .209in, 5.3086mm |
Wire Size | 11 – 10AWG, 8233 – 10382CMA, 4 – 6mm² |
Tongue Thickness | .8mm, .031in |
Stud Diameter | .256in, 6.5mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Stud Size | 1/4 |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Shape Description | RING-001 |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 626037-3?
Additional datasheets, footprints and schematics for 626037-3 are listed on our Part Details page. You can also find images and similar parts to 626037-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626037-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626037-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626037-3 fall under?
The 626037-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 626037-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626037-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 626037-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626037-3 have stock available?
Authorised distributors including Chip One Stop, Avnet America and Avnet Abacus have stock available or on a lead time for 626037-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626037-3 often in real-time on the comparison pages.
What if I can't find stock of 626037-3?
You can fill out our help required form which you can use to request a quote for 626037-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.