Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
4,000
in stock
|
Buy Now | |
element14
from US$0.25
|
4,000
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
TE Store
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 1.598g |
Plating Material | Tin, Brass |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 6.5mm, .256in |
Overall Length | 25.3mm, .996in |
Wire Size | 4 – 6mm², 11 – 10AWG, 8233 – 10382CMA |
Wire Insulation Diameter | 3.2 – 5.3mm, .15 – .209in |
Barrel Inside Diameter | .114in, .162in, 4.14mm, 2.92mm |
Tongue Thickness | .8mm, .031in |
Wire Insulation Diameter (Max) | 5.3086mm, .209in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Similar to DIN 46225. |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-001 |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Stud Size | 1/4 |
Sealable | No |
Terminal Features | Sheared |
Insulated | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminal, Ring Tongue, 1/4", 10Awg | Newark Electronics |
TERMINAL, RING TONGUE, 1/4", 10AWG | element14 |
RING TONGUE TERMINAL | TTI Europe |
Brass Tin Plate 11-10 AWG Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 10-11AWG 25.3mm 12mm Tin Strip | Avnet America |
RING TONGUE TERMINAL 4.0-6.0 MM2 TPBR | Boersig |
RING TONGUE TERMINAL 4.0-6.0 MM2 TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 11 – 10 AWG Wire Size: 4 – 6 mm² Wire Size: 8233 – 10382 CMA Stud Size: 1/4 Closed Ring Tongue Terminal 11 – 10 AWG 4 – 6 mm² 8233 – 10382 CMA | Ring Terminal | Part Number: 626037-2 | Internal Number: 626037-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 626037-2?
Additional datasheets, footprints and schematics for 626037-2 are listed on our Part Details page. You can also find images and similar parts to 626037-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626037-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626037-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626037-2 fall under?
The 626037-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 626037-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626037-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 626037-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626037-2 have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, Farnell and Future Electronics have stock available or on a lead time for 626037-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626037-2 often in real-time on the comparison pages.
What if I can't find stock of 626037-2?
You can fill out our help required form which you can use to request a quote for 626037-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.