Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Plating Material | Brass, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 1.205g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .209in, 5.3086mm |
Wire Size | 8233 – 10382CMA, 4 – 6mm², 11 – 10AWG |
Barrel Inside Diameter | .185in, 2.67mm, .105in, 4.7mm |
Overall Length | 19.8mm, .779in |
Wire Insulation Diameter | 3.2 – 5.3mm, .15 – .209in |
Tongue Thickness | .8mm, .031in |
Stud Diameter | 4.3mm, .169in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Similar to DIN 46225. |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Stud Size | #8, M4 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Terminal Features | Sheared |
Barrel Type | Open Barrel |
Shape Description | RING-001 |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminal, Ring Tongue, #8, 10Awg Rohs Compliant: Yes |Amp Te Connectivity 626035-2 | Newark Electronics |
Ring Tongue Terminal 10-11AWG 19.8mm 8mm Tin Strip | Avnet America |
RING TONGUE 4.0-6.0 MM2 0.81 X | TTI Europe |
Where can I find additional details, specifications and documents for a 626035-2?
Additional datasheets, footprints and schematics for 626035-2 are listed on our Part Details page. You can also find images and similar parts to 626035-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626035-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626035-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626035-2 fall under?
The 626035-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 626035-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626035-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 626035-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626035-2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 626035-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626035-2 often in real-time on the comparison pages.
What if I can't find stock of 626035-2?
You can fill out our help required form which you can use to request a quote for 626035-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.