Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Weight per Piece | .958g |
---|---|
Plating Material | Unplated, Brass |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Barrel Inside Diameter | 2.46mm, .097in, 1.77mm, .07in |
Wire Size | 1 – 2.5mm², 2048 – 5178CMA, 17 – 13AWG |
Overall Length | .779in, 19.8mm |
Stud Diameter | .256in, 6.5mm |
Wire Insulation Diameter | .087 – .15in, 2.2 – 3.8mm |
Tongue Thickness | .023in, .6mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Similar to DIN 46225. |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Stud Size | 1/4 |
Sealable | No |
Support Style | Insulation Support |
Insulated | No |
Shape Description | RING-001 |
Terminal Features | Sheared |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
RING TONGUE 1.0-2.5 MM2 .236 X .521 BR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 17 – 13 AWG Wire Size: 1 – 2.5 mm² Wire Size: 2048 – 5178 CMA Stud Size: 1/4 Closed Ring Tongue Terminal 17 – 13 AWG 1 – 2.5 mm² 2048 – 5178 CMA | Ring Terminal | Part Number: 626034-1 | Internal Number: 626034-1 | TE Connectivity | TE Store |
Ring Tongue Terminal |Amp Te Connectivity 626034-1 | Newark Electronics |
Ring Tongue Terminal 13.5-17AWG 25.8mm 12mm Strip | Avnet America |
RING TONGUE 1.0-2.5 MM2 .236 X .521 BR | TE Connectivity 626034-1 | RS Americas |
Where can I find additional details, specifications and documents for a 626034-1?
Additional datasheets, footprints and schematics for 626034-1 are listed on our Part Details page. You can also find images and similar parts to 626034-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626034-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626034-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626034-1 fall under?
The 626034-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 626034-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626034-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 626034-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626034-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 626034-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626034-1 often in real-time on the comparison pages.
What if I can't find stock of 626034-1?
You can fill out our help required form which you can use to request a quote for 626034-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.