Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
TTI Europe
from US$0.18
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
11,976
in stock
|
Buy Now | |
element14
from US$0.24
|
11,976
in stock
|
Buy Now | |
Farnell
from US$0.22
|
11,976
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Brass, Tin |
---|---|
Weight per Piece | 1.273g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .087 – .15in, 2.2 – 3.8mm |
Tongue Thickness | .023in, .6mm |
Wire Size | 2048 – 5178CMA, 17 – 13AWG, 1 – 2.5mm² |
Stud Diameter | 5.3mm, .209in |
Barrel Inside Diameter | .07in, 1.78mm, .135in, 3.43mm |
Overall Length | 19.8mm, .779in |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Similar to DIN 46225. |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Shape Description | RING-001 |
Barrel Type | Open Barrel |
Stud Size | #10 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Terminal Features | Sheared |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
RING TONGUE 1.0-2.5 MM2 0.60X1 | TTI Europe |
Terminal, Ring Tongue, #10, 13Awg | Newark Electronics |
TERMINAL, RING TONGUE, #10, 13AWG | element14 |
RING TERMINAL UNINSULATED 17-13AWG 5.3MM | RS |
Straight 17-13.5 AWG Open Barrel Insulated Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 13-17AWG 19.8mm 9.5mm Tin Strip | Avnet America |
RING TONGUE | Power and Signal Group |
Where can I find additional details, specifications and documents for a 626033-2?
Additional datasheets, footprints and schematics for 626033-2 are listed on our Part Details page. You can also find images and similar parts to 626033-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626033-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626033-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626033-2 fall under?
The 626033-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 626033-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626033-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 626033-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626033-2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 626033-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626033-2 often in real-time on the comparison pages.
What if I can't find stock of 626033-2?
You can fill out our help required form which you can use to request a quote for 626033-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.