Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.09
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .023in, .6mm |
Stud Diameter | 6.5mm, .256in |
Wire Size | 20 – 15AWG, 1021 – 3256CMA, .5 – 1.65mm² |
Overall Length | 1.01in, 25.7mm |
Barrel Inside Diameter | .105in, 2.67mm, 1.4mm, .055in |
Wire Insulation Diameter | 1.78 – 3.05mm, .075 – .122in |
Wire Insulation Diameter (Max) | 3.0988mm, .122in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Stud Size | 1/4 |
Barrel Type | Open Barrel |
Insulated | No |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 626030-5?
Additional datasheets, footprints and schematics for 626030-5 are listed on our Part Details page. You can also find images and similar parts to 626030-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 626030-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626030-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 626030-5 fall under?
The 626030-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 626030-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 626030-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 626030-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 626030-5 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 626030-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 626030-5 often in real-time on the comparison pages.
What if I can't find stock of 626030-5?
You can fill out our help required form which you can use to request a quote for 626030-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.