626030-2 Rings & Spades by TE Connectivity

RING TONGUE 0.5 /1.5 MM2 TPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for RS
RS
from US$0.19
900
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.23
45,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.22
45,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.44
900
in stock
Buy Now
Logo for element14
element14
from US$0.30
900
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.26
900
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.28
-
Buy Now
Logo for Boersig
Boersig
from US$0.23
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.18
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Brass, Tin
Weight per Piece 1.026g
Inspection Slot No
Terminal Angle Straight
Number of Holes 1
Terminal & Splice Type Ring Tongue
Terminal Orientation Straight
Wire Insulation Diameter .075 – .122in, 1.78 – 3.05mm
Stud Diameter .256in, 6.5mm
Wire Insulation Diameter (Max) .122in, 3.0988mm
Tongue Thickness .023in, .6mm
Wire Size 20 – 15AWG, 1021 – 3256CMA, .5 – 1.65mm²
Overall Length 1.01in, 25.7mm
Barrel Inside Diameter .105in, 2.67mm, 1.4mm, .055in
Government Qualified No
Wire Insulation Support With
Heavy Duty No
Comment Similar to DIN 46225.
Packaging Quantity 5000
Packaging Method Strip/Reel
Support Style Insulation Support
Insulated No
Shape Description RING-001
Wire/Cable Type Regular Wire
Stud Size 1/4
Sealable No
Terminal Features Sheared
Barrel Type Open Barrel
Operating Temperature Range -40 – 221°F, -40 – 105°C


Alternative Descriptions

RING TONGUE 0.5 /1.5 MM2 TPBR | Rapid Electronics
TE Connectivity RING TONGUE 0.5 /1.5 MM2 TPBR Terminals | Distrelec
RING TERMINAL 0.5-1.5MM² UN-INSULATED | RS
Terminal, Ring Tongue, 1/4", 15Awg Rohs Compliant: Yes |Amp Te Connectivity 626030-2 | Newark Electronics
TERMINAL, RING TONGUE, 1/4", 15AWG | element14
Ring Tongue Terminal 15.5-20AWG 25.8mm 13.9mm Tin Strip | Avnet America
RING TONGUE | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 626030-2?

Additional datasheets, footprints and schematics for 626030-2 are listed on our Part Details page. You can also find images and similar parts to 626030-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 626030-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 626030-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 626030-2 fall under?

The 626030-2 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 626030-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 626030-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 626030-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 626030-2 have stock available?

Authorised distributors including Rapid Electronics, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for 626030-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 626030-2 often in real-time on the comparison pages.

What if I can't find stock of 626030-2?

You can fill out our help required form which you can use to request a quote for 626030-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay