Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0447
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Avnet America
from US$0.07
|
84,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
72,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
21,600
in stock
|
Buy Now | |
TE Store
from US$0.09
|
14,463
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
12,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Crimp Type | Tab-Lok |
Barrel Type | Open |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 4.75mm, .187in |
Accepts Wire Insulation Diameter Range | 2.79 – 4.32mm, .11 – .17in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Overall Length | 13.46mm, .53in |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Insulated | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Insertion Force | Low |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Quick Disconnect Terminal 16-20AWG RCP 13.46mm Tin Strip | Avnet America |
187 FLG FAST RCPT 20-16 TPBR | Heilind Electronics |
187 FASTON FLAG REC 20-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 62591-1 | Internal Number: 62591-1 | TE Connectivity | TE Store |
Terminals FASTON RECEPTACLE Reel of 6000 | Rapid Electronics |
TE Connectivity 187 FASTON FLAG REC 20-16 AWG TPBR Termi | Distrelec |
187 FLG FAST RCPT 20-16 TPBR | TTI Europe |
CONTACT, CRIMP, RECEPTACLE, 20-16AWG | Farnell |
Terminal, Flag Disconnect, 4.75Mm, Crimp | Newark Electronics |
187 FLAG FAST RECEPTACLE 20-16 WITH TAB LOCK FEATURE | Future Electronics |
SOLIS SP SPD22-16COM22-18MIL1473 | TE Connectivity 62591-1 | RS Americas |
FEMALE DISCONNECT, 4.75MM, 20-16AWG | element14 |
FASTON .187 RECEPTACLE 20-16 AWG TPBR | Boersig |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Female Flag Disconnect |
Tab Size - Metric | 4.75mm x 0.81mm |
Tab Size - Imperial | 0.187" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Where can I find additional details, specifications and documents for a 62591-1?
Additional datasheets, footprints and schematics for 62591-1 are listed on our Part Details page. You can also find images and similar parts to 62591-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62591-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62591-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62591-1 fall under?
The 62591-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62591-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62591-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62591-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62591-1 have stock available?
Authorised distributors including Avnet America, Heilind Electronics, Heilind Electronics Asia, TE Store and Rapid Electronics have stock available or on a lead time for 62591-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62591-1 often in real-time on the comparison pages.
What if I can't find stock of 62591-1?
You can fill out our help required form which you can use to request a quote for 62591-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.