625797-000

Harnessing

> Heat Shrink Components

> End Caps

distributor space
Organise Price Comparison Results by
Distributor Statistics for 625797-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 625797-000
Series Information for 625797-000 - TE Connectivity
  • Status: Active
  • Aliases: 3-1194955-1, 625797-000
  • Product Code: C390
  • Global Product Line: 731
  • GPL Description: Aerospace Defense & Marine

Description

101A021-25/86-0

Specifications

Material:
Modified Elastomer
Adhesive Pre-Coat:
Yes
Color:
Black
Material Code:
25
Sealant:
Yes
Lining Type:
Adhesive
Pliancy:
Flexible
Material Systems Code:
25
Shrink Ratio:
2:1
Recovered Wall Thickness (Nominal):
1.3mm, 1.3 – .05mm, .05in
Length:
1in, 25mm
Recovered Inside Diameter (Max):
.13in, 3.3mm
Wall Thickness:
Medium
Expanded Inside Diameter (Min):
7.4mm, .29in
Government Qualified:
No
Adhesive Code:
/86 Precoat
Adhesive Type:
High Performance Pre-Coat Adhesive
Adhesive Options:
/86 Precoat
Molded Part Shape Code:
101A
Wall Type:
Dual
Size Code:
21
Resistance Properties:
Immersion Protection
Flammability:
Flame-Retardant
Operating Temperature Range:
-75 – 150°C, -103 – 302°F
Resistance Protection:
Suitable for long term fluid exposure at elevated temperatures

Compatibility

  • Compatible Parts: CJ2087-000
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Accessories End Cap Fluid Resistant Modified Elastomer
Avnet Europe
AMP625797-000