Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
6,186
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
6,186
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
6,186
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
6,186
in stock
|
Buy Now | |
element14
from US$0.20
|
18
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Angle | 45° |
Stud Hole | Yes |
Underplating Material | Brass |
Terminal Size | 4.75 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Type | Tab |
Mating Tab Thickness | .51mm, .02in |
Stud Diameter | .145in, 3.68mm |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Mating Tab Width | .187in, 4.75mm |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Faston .187 Series (4.75 Mm) Tab Br |Amp Te Connectivity 62576-1 | Newark Electronics |
Terminals 187 FAST TAB 020BR | Rapid Electronics |
TE Connectivity - AMP PCB Terminal 187 FASTON TAB BR | Distrelec |
PCB TERMINAL, TAB, 4.75MM X 0.51MM | Farnell |
TERMINAL, MALE DISCONNECT, 0.187IN SCREW | element14 |
Quick Disconnect Terminal M 7.49mm Loose Piece | Avnet America |
FASTON .187 SERIES (4.75 MM) TAB BR | TE Connectivity 62576-1 | RS Americas |
187 FASTON TAB BR | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 4.75mm x 0.51mm |
---|---|
Tab Size - Imperial | 0.187" x 0.02" |
Terminal Material | Brass |
Mounting Hole Dia | 3.68mm |
Terminal Plating | - |
Product Range | - |
Connector Type | Male Disconnect |
Where can I find additional details, specifications and documents for a 62576-1?
Additional datasheets, footprints and schematics for 62576-1 are listed on our Part Details page. You can also find images and similar parts to 62576-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62576-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62576-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62576-1 fall under?
The 62576-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62576-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62576-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62576-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62576-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 62576-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62576-1 often in real-time on the comparison pages.
What if I can't find stock of 62576-1?
You can fill out our help required form which you can use to request a quote for 62576-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.