Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
625701-000,
6-1194954-7 |
No distributors results available
Feedthrough Type | 1-Sided |
---|---|
Feedthrough Material | Aluminum Alloy |
Feedthrough Plating Material | Electroless Nickel |
Material Code | 100 |
Nut Diameter (Across Flats) | 36mm, 1.48in |
Modification | None |
Expanded Inside Diameter (Min) | 20.5mm, .81in |
Body Diameter (Across Flats) | 1.89in, 48mm |
Thread Length | 20mm, .787in |
Feedthrough Inside Diameter (Max) | 24.2mm, .95in |
Recovered Inside Diameter (Max) | .394in, 10mm |
Molded Flange Length | 4.527in, 115mm |
Screw & Hole Thread Size | M30 x 1.5 |
Mounting Style | Bulkhead |
Mounting Hole Diameter | 1.22in, 31mm |
Adhesive Type | Hot-Melt |
Adhesive Code | S1030 |
Shielded | Yes |
Angle | Straight |
Product Type | Heat Shrink Cable Feedthrough |
Flammability | Low Fire Hazard |
Where can I find additional details, specifications and documents for a 625701-000?
Additional datasheets, footprints and schematics for 625701-000 are listed on our Part Details page. You can also find images and similar parts to 625701-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 625701-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 625701-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 625701-000 fall under?
The 625701-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 625701-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 625701-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 625701-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 625701-000 have stock available?
There is no stock from authorised distributors for 625701-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 625701-000 often in real-time on the comparison pages.
What if I can't find stock of 625701-000?
You can fill out our help required form which you can use to request a quote for 625701-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.