Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mat Type | Bench |
---|---|
Mat Colour | Blue |
Mat Material | Polymer |
Ground Terminals | Snap |
Length | 60" |
External Width | 36" |
Thickness | 0.1" |
Mat Features | Dissipative |
RoHS Compliant | Yes |
Esd Mat, 36" X 60", Blue | Newark Electronics |
68Y1596 | element14 |
Where can I find additional details, specifications and documents for a 6253660?
Additional datasheets, footprints and schematics for 6253660 are listed on our Part Details page. You can also find images and similar parts to 6253660 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6253660 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6253660 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6253660 fall under?
The 6253660 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Anti Static Mats.
Can I view similar or alternative parts?
You can view similar parts to 6253660 when available in the Anti Static Mats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6253660 you can contact the distributor directly for product support, shipping queries etc.
Is the 6253660 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6253660 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for 6253660.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6253660 often in real-time on the comparison pages.
What if I can't find stock of 6253660?
You can fill out our help required form which you can use to request a quote for 6253660 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.