62531-1 Quick Disconnects by TE Connectivity

FASTON 205 ( 5.2 MM) 18-14 AWG TPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.19
31,146
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.17
15,750
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.17
3,675
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.19
-
Buy Now
Logo for element14
element14
from US$0.18
-
Buy Now
Logo for Boersig
Boersig
from US$0.13
-
Buy Now

Specifications

Plating Material Tin
Fully Insulated No
Connection Capacity Single
Crimp Type F-Crimp
Contact Base Material Brass
Terminal & Splice Type Tab
Terminal Type Tab
Terminal Orientation Straight
Barrel Type Open
Receptacle Terminal Stock Thickness .02in, .51mm
Accepts Wire Insulation Diameter Range 3.05 – 3.81mm, .12 – .15in
Wire Size .82 – 2.08mm², 18 – 14AWG
Mating Tab Thickness .02in, .51mm
Mating Tab Width .205in, 5.21mm
Overall Length .675in, 17.15mm
CSA Certified Yes
UL Rating Listed
Mating Retention Type Dimple
Wire Insulation Support With
Packaging Quantity 15000
Packaging Method Strip/Reel
Wire Stop No
Wire/Cable Type Regular Wire
Sealable No
Terminates To Wire & Cable
Insulated No
Operating Temperature Range -40 – 110°C, -40 – 230°F

Compatible Parts


Alternative Descriptions

205 FASTON TAB 18-14 AWG TPBR Quick Disconnect Terminal Type: Tab Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 5.21 mm Mating Tab Width: .205 in Tab 18 – 14 AWG .82 – 2.08 mm² 5.21 mm | Quick Disconnect | Part Number: 62531-1 | Internal Number: 62531-1 | TE Connectivity | TE Store
.205 FAST TAB 18-14 TPBR REVRL | Heilind Electronics
Terminal, Male Disconnect, 0.205In Crimp | Newark Electronics
Quick Disconnect Terminal 14-18AWG M 6.35mm Tin Strip | Avnet America
FASTON 205 ( 5.2 MM) 18-14 AWG TPBR | TE Connectivity 62531-1 | RS Americas
MALE DISCONNECT, 5.21MM, UNINSULATED | element14
205 FASTON TAB 18-14 AWG TPBR | Boersig


62531-1 Connectors by Unknown

MALE DISCONNECT 5.21MM UNINSULATED

Status: Unknown
Series: FASTON 205 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range FASTON 205 Series
Terminal Type Male Quick Disconnect
Tab Size - Metric 5.21mm x 0.51mm
Tab Size - Imperial 0.205" x 0.02"
Wire Size AWG Min 18AWG
Wire Size AWG Max 14AWG

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 62531-1?

Additional datasheets, footprints and schematics for 62531-1 are listed on our Part Details page. You can also find images and similar parts to 62531-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 62531-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62531-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 62531-1 fall under?

The 62531-1 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 62531-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 62531-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 62531-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 62531-1 have stock available?

Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 62531-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 62531-1 often in real-time on the comparison pages.

What if I can't find stock of 62531-1?

You can fill out our help required form which you can use to request a quote for 62531-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay