Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Cavity Size | Size 2 |
Terminal Orientation | Twisted |
Terminal Type | Poke-In |
Lead Wire Size | 20 – 18AWG, .5 – .9mm² |
Magnet Wire Size | 33 – 31AWG, .18 – .23mm |
Overall Length | 7.87mm, .309in |
Stock Thickness (Magnet Wire Side) | .254mm, .01in |
Terminal Height | 7.62mm, .3in |
Material Thickness | .25mm, .01in |
Identification Number | 4 |
Mating Retention Type | Locking |
Comment | Solid or overcoated stranded lead wire only., Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
MAG-MATE TERM 31-32 010 TPBR Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Size 2 Lead Wire Size: 20 – 18 AWG Lead Wire Size: .5 – .9 mm² Magnet Wire Size: .18 – .23 mm Poke-In Size 2 20 – 18 AWG .5 – .9 mm² | Magnet Wire Terminal | Part Number: 62527-1 | Internal Number: 62527-1 | TE Connectivity | TE Store |
Mag-Mate Term 31-32 010 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62527-1 | Newark Electronics |
Mag-Mate Terminal Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 62527-1?
Additional datasheets, footprints and schematics for 62527-1 are listed on our Part Details page. You can also find images and similar parts to 62527-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62527-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62527-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62527-1 fall under?
The 62527-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62527-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62527-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62527-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62527-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 62527-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62527-1 often in real-time on the comparison pages.
What if I can't find stock of 62527-1?
You can fill out our help required form which you can use to request a quote for 62527-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.