Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.10
|
66,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
TE Store
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Cavity Size | Size 2 |
Terminal Orientation | Twisted |
Terminal Type | Poke-In |
Material Thickness | .33mm, .013in |
Overall Length | 3.43mm, .135in |
Terminal Height | .3in, 7.62mm |
Stock Thickness (Magnet Wire Side) | .013in, .33mm |
Lead Wire Size | 20 – 18AWG, .5 – .9mm² |
Magnet Wire Size | 30 – 27AWG, .25 – .36mm |
Aluminum Wire Size | 28 – 25AWG, .32 – .45mm |
Identification Number | 6 |
Mating Retention Type | Locking |
Comment | Solid or overcoated stranded lead wire only. |
Packaging Method | Bag |
Packaging Quantity | 500 |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Mag-Mate Term 27-30 013 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62526-1 | Newark Electronics |
Mag-Mate Terminal 7.87mm 4.32mm Loose Piece | Avnet America |
MAG-MATE TERM 27-30 013 TPBR | TE Connectivity 62526-1 | RS Americas |
Special Order: MAG-MATE TERM 27-30 013 TPBR Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Size 2 Aluminum Wire Size: 28 – 25 AWG Aluminum Wire Size: .32 – .45 mm Lead Wire Size: 20 – 18 AWG Poke-In Size 2 28 – 25 AWG .32 – .45 mm | Magnet Wire Terminal | Part Number: 62526-1 | Internal Number: 62526-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 62526-1?
Additional datasheets, footprints and schematics for 62526-1 are listed on our Part Details page. You can also find images and similar parts to 62526-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62526-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62526-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62526-1 fall under?
The 62526-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62526-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62526-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62526-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62526-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 62526-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62526-1 often in real-time on the comparison pages.
What if I can't find stock of 62526-1?
You can fill out our help required form which you can use to request a quote for 62526-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.