Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
TTI Europe
from US$0.22
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Distrelec
from US$0.14
|
-
|
Buy Now | |
TE Store
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Cavity Size | Size 2 |
Terminal Type | Poke-In |
Lead Wire Size | .8 – 1.02mm², 20 – 18AWG |
Stock Thickness (Magnet Wire Side) | .41mm, .016in |
Aluminum Wire Size | 21 – 19AWG, .41 – .91mm |
Overall Length | 7.87mm, .309in |
Terminal Height | .3in, 7.62mm |
Magnet Wire Size | 22 – 20AWG, .64 – .81mm |
Material Thickness | .4mm, .016in |
Identification Number | 15 |
Mating Retention Type | Locking |
Comment | Single magnet wire only., Solid or overcoated stranded lead wire only. |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
MAG-MATE W2W POKE-IN TERMINAL | TTI Europe |
Terminals Mag-Mate Term 20-22 016 Tpbr |Amp Te Connectivity 62524-1 | Newark Electronics |
Mag-Mate Terminal 20-22AWG 7.87mm 4.32mm Tin Strip | Avnet America |
TE Connectivity MAG-MATE TERM 20-22 016 TPBR Terminals M | Distrelec |
Special Order: MAG-MATE TERM 20-22 016 TPBR Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Size 2 Aluminum Wire Size: 21 – 19 AWG Aluminum Wire Size: .41 – .91 mm Lead Wire Size: 20 – 18 AWG Poke-In Size 2 21 – 19 AWG .41 – .91 mm | Magnet Wire Terminal | Part Number: 62524-1 | Internal Number: 62524-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 62524-1?
Additional datasheets, footprints and schematics for 62524-1 are listed on our Part Details page. You can also find images and similar parts to 62524-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62524-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62524-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62524-1 fall under?
The 62524-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62524-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62524-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62524-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62524-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Boersig and Distrelec have stock available or on a lead time for 62524-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62524-1 often in real-time on the comparison pages.
What if I can't find stock of 62524-1?
You can fill out our help required form which you can use to request a quote for 62524-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.