Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Cavity Size | Size 2 |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Magnet Wire Size | .64 – .81mm, 22 – 20AWG |
Material Thickness | .508mm, .02in |
Terminal Height | .3in, 7.62mm |
Stock Thickness (Magnet Wire Side) | .016in, .406mm |
Mating Tab Thickness | .508mm, .02in |
Mating Tab Width | 4.75mm, .187in |
Overall Length | 16mm, .63in |
Aluminum Wire Size | 21 – 19AWG |
Identification Number | 15 |
Mating Retention Type | Dimple |
Comment | Single magnet wire only., Varnish resist coating., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected. |
Packaging Method | Reel, Reel/Carton |
Packaging Quantity | 12000 |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Mag-Mate 22-20 187 F Tab Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62511-2 | Newark Electronics |
Quick Disconnect Terminal 20-22AWG F 16mm 4.83mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 62511-2?
Additional datasheets, footprints and schematics for 62511-2 are listed on our Part Details page. You can also find images and similar parts to 62511-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62511-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62511-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62511-2 fall under?
The 62511-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62511-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62511-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62511-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62511-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 62511-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62511-2 often in real-time on the comparison pages.
What if I can't find stock of 62511-2?
You can fill out our help required form which you can use to request a quote for 62511-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.