Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6250570003,
5-1194946-3 |
Terminal & Splice Type | Splice |
---|---|
Wire Size | 20 – 26AWG, .5 – .14mm² |
Overall Length | 12.19mm, .48in |
Wire Insulation Diameter (Max) | 1.27mm, .05in |
Insulated | Yes |
Product Type | SolderSleeve |
Sealable | No |
Splice Type | PCB Through Terminals |
Solder Sleeves & Shield Tubing D-141-24CS2492 | Sager |
Where can I find additional details, specifications and documents for a 6250570003?
Additional datasheets, footprints and schematics for 6250570003 are listed on our Part Details page. You can also find images and similar parts to 6250570003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6250570003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6250570003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6250570003 fall under?
The 6250570003 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 6250570003 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6250570003 you can contact the distributor directly for product support, shipping queries etc.
Is the 6250570003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6250570003 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 6250570003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6250570003 often in real-time on the comparison pages.
What if I can't find stock of 6250570003?
You can fill out our help required form which you can use to request a quote for 6250570003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.