Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Pin Diameter | .13in, 3.3mm |
Terminal Orientation | Straight |
Terminal Type | Pin |
Pin Type | Round Pin |
Terminal & Splice Type | Pin |
Pin Style | Round |
Wire Size | 22 – 18AWG, .3 – .8mm², 642 – 1624CMA |
Material Thickness | .0157in, .39mm |
Overall Length | .855in, 21.72mm |
Barrel Inside Diameter | 1.14mm, .045in |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Wire/Cable Type | Discrete Wire |
Barrel Type | Open Barrel |
Insulated | No |
Pin 130 22-18 Awg .0157 X 1.020 Br |Amp Te Connectivity 62505-1 | Newark Electronics |
Pin Terminal 18-22AWG M | Avnet America |
PIN 130 22-18 AWG .0157 X 1.020 BR | TE Connectivity 62505-1 | RS Americas |
Where can I find additional details, specifications and documents for a 62505-1?
Additional datasheets, footprints and schematics for 62505-1 are listed on our Part Details page. You can also find images and similar parts to 62505-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62505-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62505-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62505-1 fall under?
The 62505-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 62505-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62505-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62505-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62505-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 62505-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62505-1 often in real-time on the comparison pages.
What if I can't find stock of 62505-1?
You can fill out our help required form which you can use to request a quote for 62505-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.