Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | .12 – .17in, 3.1 – 4.3mm |
Receptacle Terminal Stock Thickness | .018in, .46mm |
Mating Tab Thickness | .032in, .81mm |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Mating Tab Width | .25in, 6.35mm |
Overall Length | .75in, 19.05mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 11000 |
Sealable | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Low |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 Fast Rcpt 18-14 017Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62500-2 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG F Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 62500-2?
Additional datasheets, footprints and schematics for 62500-2 are listed on our Part Details page. You can also find images and similar parts to 62500-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62500-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62500-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62500-2 fall under?
The 62500-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62500-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62500-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62500-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62500-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 62500-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62500-2 often in real-time on the comparison pages.
What if I can't find stock of 62500-2?
You can fill out our help required form which you can use to request a quote for 62500-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.