Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1194944-5,
624871-000 |
材質システム コード | 200 |
---|---|
Material | Modified Fluoro-Elastomer |
Adhesive Pre-Coat | No |
Material Code | 12 |
Number of Branches/Legs | 3 |
Inside Diameter Range (Leg 2) | .16 – .35in, 4 – 9mm |
Inside Diameter Range (Leg 1) | 4 – 9mm, .16 – .35in |
Inside Diameter Range (Body) | 8 – 20mm, .31 – .79in |
Government Qualified | No |
Power Cable Accessory | No |
接着剤のタイプ | Adhesive Purchased Separately |
Adhesive Code | S1125, S1255-04 |
Fluid/Chemical Resistance | Long-Term Immersion at High Temperature |
Molded Part Shape Code | 382W |
Comment | Contact Raychem for additional adhesive and/or cut off boot length information |
Size Code | 042 |
Molded Part Shape | Y Shape |
Operating Temperature Range | -67 – 392°F, -55 – 200°C |
Cable Accessories Y-Transition Fluoroelastomer Black | Avnet America |
Heat Shrink Cable Boots & End Caps 382W042-12-0 | Sager |
Where can I find additional details, specifications and documents for a 624871-000?
Additional datasheets, footprints and schematics for 624871-000 are listed on our Part Details page. You can also find images and similar parts to 624871-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 624871-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 624871-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 624871-000 fall under?
The 624871-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 624871-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 624871-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 624871-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 624871-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 624871-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 624871-000 often in real-time on the comparison pages.
What if I can't find stock of 624871-000?
You can fill out our help required form which you can use to request a quote for 624871-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.