Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.05
|
4,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
37,380
in stock
|
Buy Now | |
Powell Electronics
from US$0.07
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Overall Length | .475in, 12.07mm |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
UL Rating | Recognized |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | Without |
Comment | Side Feed, Dimple at special location |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
110 FASTON REC 18-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 2.8 mm | Quick Disconnect | Part Number: 62474-1 | Internal Number: 62474-1 | TE Connectivity | TE Store |
110 Faston Rec 18-14 Awg Tpbr |Amp Te Connectivity 62474-1 | Newark Electronics |
Terminals 110 FAST RCPT 16-14 | Rapid Electronics |
TE Connectivity - AMP FASTON 110 Push-On Terminal 2.08mm2 | Distrelec |
Quick Disconnect Terminal 14-18AWG F 12.06mm 3.76mm Tin Strip | Avnet America |
110 FASTON REC 18-14 AWG TPBR | Boersig |
110 FAST RCPT 16-14 013TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 62474-1?
Additional datasheets, footprints and schematics for 62474-1 are listed on our Part Details page. You can also find images and similar parts to 62474-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62474-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62474-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62474-1 fall under?
The 62474-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62474-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62474-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62474-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62474-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 62474-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62474-1 often in real-time on the comparison pages.
What if I can't find stock of 62474-1?
You can fill out our help required form which you can use to request a quote for 62474-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.