Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Orientation | Straight |
Terminal Type | F-Crimp |
Material Thickness | .4mm, .016in |
Magnet Wire Size | 27 – 23AWG, .36 – .57mm |
Stock Thickness (Magnet Wire Side) | .41mm, .016in |
Aluminum Wire Size | .51 – .64mm, 24 – 22AWG |
Overall Length | .135in, 3.43mm |
Lead Wire Size | .2 – .6mm², 24 – 20AWG |
Terminal Height | 7.62mm, .3in |
Wire Insulation Support | Without |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal., Stranded, fused stranded or solid lead wire |
Packaging Method | Reel/Carton, Reel |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Crimp Area Length | 2.54mm, .1in |
Termination Method | IDC Standard, Crimp |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Where can I find additional details, specifications and documents for a 62459-1?
Additional datasheets, footprints and schematics for 62459-1 are listed on our Part Details page. You can also find images and similar parts to 62459-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62459-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62459-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62459-1 fall under?
The 62459-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62459-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62459-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62459-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62459-1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 62459-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62459-1 often in real-time on the comparison pages.
What if I can't find stock of 62459-1?
You can fill out our help required form which you can use to request a quote for 62459-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.