Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Orientation | Straight |
Terminal Type | F-Crimp |
Material Thickness | .4mm, .016in |
Aluminum Wire Size | .41 – .91mm, 21 – 19AWG |
Stock Thickness (Magnet Wire Side) | .41mm, .016in |
Overall Length | .135in, 3.43mm |
Lead Wire Size | .2 – .6mm², 24 – 20AWG |
Terminal Height | 7.62mm, .3in |
Magnet Wire Size | .64 – .81mm, 22 – 20AWG |
Wire Insulation Support | Without |
Comment | Single magnet wire only., Stranded, fused stranded or solid lead wire |
Packaging Method | Reel, Reel/Carton |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Crimp Area Length | .1in, 2.54mm |
Termination Method | Crimp, IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Mag-Mate Slot 20-22 016 Tpbr |Amp Te Connectivity 62458-1 | Newark Electronics |
Mag-Mate Terminal 20-22AWG M 12.19mm 4.31mm Tin Strip | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Magnet Wire Terminal |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 62458-1?
Additional datasheets, footprints and schematics for 62458-1 are listed on our Part Details page. You can also find images and similar parts to 62458-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62458-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62458-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62458-1 fall under?
The 62458-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62458-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62458-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62458-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62458-1 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for 62458-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62458-1 often in real-time on the comparison pages.
What if I can't find stock of 62458-1?
You can fill out our help required form which you can use to request a quote for 62458-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.