Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Tab |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Terminal Orientation | Straight |
Wire Size | 600 – 3000CMA, .32 – 1.31mm², 22 – 16AWG |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Mating Tab Thickness | .02in, .51mm |
Overall Length | 25.78mm, 1.015in |
Mating Tab Width | 4.75mm, .187in |
Locking Lance Height | .469mm, .0185in |
Wire Insulation Support | Without |
Mating Retention Type | Locking Lance |
Comment | Varnish resist coating. |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Wire/Cable Type | Magnet Wire |
Wire Stop | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
187 Amvar Tab F-F 020Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62447-2 | Newark Electronics |
Quick Disconnect Terminal 16-22AWG Tab Tin Strip | Avnet America |
AMVAR FF 187 TAB 22-16AWG TPBR | TE Connectivity 62447-2 | RS Americas |
Where can I find additional details, specifications and documents for a 62447-2?
Additional datasheets, footprints and schematics for 62447-2 are listed on our Part Details page. You can also find images and similar parts to 62447-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62447-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62447-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62447-2 fall under?
The 62447-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62447-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62447-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62447-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62447-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 62447-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62447-2 often in real-time on the comparison pages.
What if I can't find stock of 62447-2?
You can fill out our help required form which you can use to request a quote for 62447-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.