Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Cavity Size | Size 1 |
Terminal Type | Solder Post |
Underplating Material | Nickel |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Magnet Wire Size | 24 – 22AWG, .51 – .64mm |
Terminal Height | 4.75mm, .187in |
Overall Length | 8.38mm, .33in |
Material Thickness | .012in, .3mm |
Mating Tab Width | .05in, 1.27mm |
Mating Tab Thickness | .012in, .3mm |
Stock Thickness (Magnet Wire Side) | .3mm, .012in |
Identification Number | 13 |
RU (UL Component Program) | Approved |
Wire Insulation Support | Without |
Comment | Single magnet wire only., PC Board hole size 1.17/1.22 [.046/.048]. |
Packaging Quantity | 20000 |
Packaging Method | Reel, Reel/Carton |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Mag-Mate Tab 22-24 013 Tpbr |Amp Te Connectivity 62439-1 | Newark Electronics |
Tab Terminal 22-24AWG M 8.38mm 3.42mm Tin Strip | Avnet America |
Special Order: MAG-MATE POST 22-24 013 TPBR Magnet Wire Terminal Type: Solder Post Mating Tab Width: .05 in Mating Tab Width: 1.27 mm Mating Tab Thickness: .012 in Mating Tab Thickness: .3 mm Solder Post .05" 1.27 mm .012" | Magnet Wire Terminal | Part Number: 62439-1 | Internal Number: 62439-1 | .05" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Tab |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 62439-1?
Additional datasheets, footprints and schematics for 62439-1 are listed on our Part Details page. You can also find images and similar parts to 62439-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62439-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62439-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62439-1 fall under?
The 62439-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62439-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62439-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62439-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62439-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TE Store and Farnell have stock available or on a lead time for 62439-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62439-1 often in real-time on the comparison pages.
What if I can't find stock of 62439-1?
You can fill out our help required form which you can use to request a quote for 62439-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.