Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
Terminal Type | Tab |
Extension Below Board | 3.3mm, .13in |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Mating Tab Thickness | .51mm, .02in |
PCB Hole Diameter | .064in, 1.65mm |
Mating Tab Width | 2.79mm, .11in |
PCB Thickness (Recommended) | .81 – 2.36mm, .032 – .093in |
CSA Certified | Yes |
UL Rating | Recognized |
Wire Insulation Support | With |
Packaging Quantity | 1000 |
Packaging Method | Bag |
FASTON | Yes |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
110 Fast Pcb Tab 020 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62437-1. | Newark Electronics |
Quick Disconnect Terminal M 12.32mm 4.19mm Tin Loose Piece | Avnet America |
110 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): .81 – 2.36 mm PCB Thickness (Recommended): .032 – .093 in Mating Tab Width: .112 in Mating Tab Width: 2.86 mm Tab .81 – 2.36 mm .032 – .093" .112" | PCB Terminal | Part Number: 62437-1 | Internal Number: 62437-1 | .112" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 62437-1?
Additional datasheets, footprints and schematics for 62437-1 are listed on our Part Details page. You can also find images and similar parts to 62437-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62437-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62437-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62437-1 fall under?
The 62437-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62437-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62437-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62437-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62437-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 62437-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62437-1 often in real-time on the comparison pages.
What if I can't find stock of 62437-1?
You can fill out our help required form which you can use to request a quote for 62437-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.