Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 2 |
---|---|
Plating Material | Unplated |
Terminal Type | Poke-In |
Terminal Orientation | Twisted |
Aluminum Wire Size | .32 – .46mm, 28 – 25AWG |
Stock Thickness (Magnet Wire Side) | .013in, .33mm |
Terminal Height | .3in, 7.62mm |
Overall Length | 3.43mm, .135in |
Material Thickness | .27mm, .011in |
Magnet Wire Size | .25 – .36mm, 30 – 27AWG |
Lead Wire Size | .5 – .8mm², 20 – 18AWG |
Mating Retention Type | Locking |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal., Solid or overcoated stranded lead wire only. |
Packaging Method | Reel/Carton |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Mag-Mate Term 27-30 013Br |Te Connectivity 62429-4 | Newark Electronics |
Mag-Mate Wire Terminal Poke-In 28AWG to 25AWG 7.62 mm Size 2 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 62429-4?
Additional datasheets, footprints and schematics for 62429-4 are listed on our Part Details page. You can also find images and similar parts to 62429-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62429-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62429-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62429-4 fall under?
The 62429-4 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62429-4 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62429-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 62429-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62429-4 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 62429-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62429-4 often in real-time on the comparison pages.
What if I can't find stock of 62429-4?
You can fill out our help required form which you can use to request a quote for 62429-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.