Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
288,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
288,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
288,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
288,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
120,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
TE Store
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Orientation | Straight |
Terminal Type | Poke-In |
Overall Length | 3.43mm, .135in |
Material Thickness | .0126in, .32mm |
Terminal Height | .3in, 7.62mm |
Stock Thickness (Magnet Wire Side) | .0126in, .32mm |
Lead Wire Size | 20 – 18AWG, .5 – .9mm² |
Magnet Wire Size | 30 – 27AWG, .25 – .36mm |
Aluminum Wire Size | 28 – 25AWG, .32 – .45mm |
Identification Number | 6 |
Mating Retention Type | Locking |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal., Solid or overcoated stranded lead wire only. |
Packaging Method | Reel/Carton, Reel |
Packaging Quantity | 12000 |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Mag-Mate Term 27-30 013Tpbr |Amp Te Connectivity 62429-1 | Newark Electronics |
TE Connectivity - AMP MAG-MATE TERM 27-30 013TPBR | Distrelec |
POKE-IN TERMINAL, IDC/IDT | Farnell |
MAG-MATE W2W POKE-IN TERMINAL | TTI Europe |
Size 2 Cavity Poke-In Locking (27-30) AWG Standard MAG-MATE Terminal | Future Electronics |
Mag-Mate Terminal (18-20)AWG/(27-30)AWG 7.87mm 4.32mm Tin Strip | Avnet America |
POKE-IN TERMINAL, 28-25AWG | element14 |
Special Order: MAG-MATE TERM 27-30 013TPBR Magnet Wire Terminal Type: Poke-In Mating Tab Width: .135 in Mating Tab Width: 3.4 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .5 mm Poke-In .135" 3.4 mm .02" | Magnet Wire Terminal | Part Number: 62429-1 | Internal Number: 62429-1 | .135" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | - |
Terminal Type | Poke-In |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 62429-1?
Additional datasheets, footprints and schematics for 62429-1 are listed on our Part Details page. You can also find images and similar parts to 62429-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62429-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62429-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62429-1 fall under?
The 62429-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62429-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62429-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62429-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62429-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 62429-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62429-1 often in real-time on the comparison pages.
What if I can't find stock of 62429-1?
You can fill out our help required form which you can use to request a quote for 62429-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.