Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Post-Tin |
---|---|
Cavity Size | Size 2 |
Terminal Type | Poke-In |
Terminal Orientation | Straight |
Aluminum Wire Size | 21 – 19AWG, .72 – .91mm |
Overall Length | 7.87mm, .31in |
Magnet Wire Size | 22 – 20AWG, .64 – .81mm |
Stock Thickness (Magnet Wire Side) | .406in, .406mm |
Material Thickness | .406mm, .016in |
Lead Wire Size | .5 – .9mm², 20 – 18AWG |
Terminal Height | .31in, 7.87mm |
Housing Retention Force | Standard |
Identification Number | 12 |
Mating Retention Type | Locking |
Packaging Method | Reel |
Packaging Quantity | 12000 |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Where can I find additional details, specifications and documents for a 62420-9?
Additional datasheets, footprints and schematics for 62420-9 are listed on our Part Details page. You can also find images and similar parts to 62420-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62420-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62420-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62420-9 fall under?
The 62420-9 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62420-9 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62420-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 62420-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62420-9 have stock available?
There is no stock from authorised distributors for 62420-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62420-9 often in real-time on the comparison pages.
What if I can't find stock of 62420-9?
You can fill out our help required form which you can use to request a quote for 62420-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.