Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Orientation | Straight |
Pin Diameter | .18in, 4.57mm |
Terminal Type | Shur-Plug |
Barrel Inside Diameter | .03in, .76mm, 2.54mm, .1in |
Wire Insulation Diameter (Max) | .082in, 2.08mm |
Accepts Wire Insulation Diameter Range | 1.47 – 2.08mm, .058 – .082in |
Overall Length | 21.97mm, .865in |
Material Thickness | .46mm, .018in |
Wire Size | 24 – 20AWG, .2 – .6mm², 404 – 1021CMA |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Can be molded. |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Insulated | Yes |
Wire/Cable Type | Discrete Wire |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
SHUR PLUG .180 24-22 AWG TNIBR Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 4.57 mm Mating Pin Diameter: .18 in Compatible Insulation Diameter Range: .082 in .058 – .082 in Compatible Insulation Diameter Range: 1.47 – 2.08 mm 2.08 mm Shur-Plug 4.57 mm .18" .082" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 62416-1 | Internal Number: 62416-1 | TE Connectivity | TE Store |
180 Shur Plug 018Tnibr Rohs Compliant: Yes |Amp Te Connectivity 62416-1 | Newark Electronics |
Shur-Plug 22-24AWG PL 22.48mm 4.57mm Tin Over Nickel Strip on Reel | Avnet America |
SHUR PLUG .180 24-22 AWG TNIBR | Farnell |
180 SHUR PLUG 018TNIBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 62416-1?
Additional datasheets, footprints and schematics for 62416-1 are listed on our Part Details page. You can also find images and similar parts to 62416-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62416-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62416-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62416-1 fall under?
The 62416-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 62416-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62416-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62416-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62416-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 62416-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62416-1 often in real-time on the comparison pages.
What if I can't find stock of 62416-1?
You can fill out our help required form which you can use to request a quote for 62416-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.