Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1194055,
401915186 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.07
|
No stock
|
Buy Now | |
TTI Europe
from US$0.07
|
170,000
in stock
|
Buy Now | |
TE Store
from US$0.12
|
49,076
in stock
|
Buy Now | |
RS
from US$0.08
|
33,320
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
19,354
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
18,504
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
14,175
in stock
|
Buy Now | |
element14
from US$0.12
|
14,175
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
13,515
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
2,909
in stock
|
Buy Now | |
Farnell
from US$0.62
|
1,566
in stock
|
Buy Now | |
Sager
from US$0.06
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
214
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
16
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
302,696
in stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Distrelec
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
Terminal Type | Tab |
Terminal Size | 6.35 |
Height Above PC Board | 12.62mm, .503in |
PCB Hole Diameter | 1.4mm, .055in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
PCB Thickness (Recommended) | 3.18mm, .125in |
Mating Tab Width | .25in, 6.35mm |
Mating Tab Thickness | .81mm, .032in |
Extension Below Board | .125in, 3.17mm |
CSA Certified | Yes |
UL Rating | Recognized |
Wire Insulation Support | With |
Packaging Quantity | 1 |
Packaging Method | Bag |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
PCB TAB 6.35X0.81MM STRAIGHT | TTI Europe |
250 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 3.18 mm PCB Thickness (Recommended): .125 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Tab 3.18 mm .125" .25" | PCB Terminal | Part Number: 62409-1 | Internal Number: 62409-1 | Alias Number: 1194055 | .25" | TE Connectivity | TE Store |
Tab terminal, PCB, FASTON 250, straight | RS |
Quick Disconnect Terminal 5.14mm² 15.8mm 7.5mm Tin Over Copper Bag | Avnet America |
250 PCB TAB 032TPBR | Heilind Electronics |
Terminal, Male Disconnect, 6.35Mm, Though Hole | Newark Electronics |
TERMINAL, MALE DISCONNECT, 6.35MM, THOUGH HOLE | element14 |
Terminal: flat | Transfer Multisort Elektronik |
Faston 20-16 AWG Straight Non-Insulated Printed Circuit Board Tab Terminal | Future Electronics |
TERMINAL, PCB, TAB, VERTICAL, PK10 | Farnell |
Terminals .250 PCB TAB | Sager |
Tab Brass Straight PCB 0.250 x 0.032 in. 0.055 in. (PCB) Tin | TE Connectivity 62409-1 | RS Americas |
Quick Disconnect Terminal 5.14mm� 15.8mm 7.5mm Tin Over Copper Bag | Avnet Abacus |
TE Connectivity 250 FASTON TAB TPBR Terminals .250 PCB T | Distrelec |
250 PCB TAB 032TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.4mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 62409-1?
Additional datasheets, footprints and schematics for 62409-1 are listed on our Part Details page. You can also find images and similar parts to 62409-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62409-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62409-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62409-1 fall under?
The 62409-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62409-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62409-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62409-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62409-1 have stock available?
Authorised distributors including TTI Europe, TE Store, RS, Avnet America and Heilind Electronics have stock available or on a lead time for 62409-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62409-1 often in real-time on the comparison pages.
What if I can't find stock of 62409-1?
You can fill out our help required form which you can use to request a quote for 62409-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.