Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0370
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
21,400
in stock
|
Buy Now | |
element14
from US$0.11
|
60,837
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
40,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
29,210
in stock
|
Buy Now | |
Farnell
from US$0.07
|
26,491
in stock
|
Buy Now | |
Future Electronics
from US$0.0370
|
10,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
10,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
7,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
2,250
in stock
|
Buy Now | |
Avnet Abacus
-
|
80,000
in stock
|
Buy Now | |
Avnet America
-
|
40,000
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.0460
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Underplating Material | Brass |
Terminal Size | 2.8 |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
PCB Thickness (Recommended) | 1.57mm, .062in |
Extension Below Board | 4.19mm, .165in |
PCB Hole Diameter | 1.17mm, .046in |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Mating Tab Thickness | .51mm, .02in |
Height Above PC Board | .334in, 8.38mm |
Mating Tab Width | .11in, 2.79mm |
CSA Certified | Yes |
UL Rating | Recognized |
Wire Insulation Support | With |
Comment | Insertion machine available. |
Packaging Method | Reel |
Packaging Quantity | 10000 |
FASTON | Yes |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
TERMINAL, MALE DISCONNECT, 2.79MM, THT | element14 |
Tab Size - Metric:2.8Mm X 0.51Mm | Newark Electronics |
110 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .11 in Mating Tab Width: 2.79 mm Tab 1.57 mm .062" .11" | PCB Terminal | Part Number: 62395-1 | Internal Number: 62395-1 | .11" | TE Connectivity | TE Store |
Tab terminal, PCB, FASTON 110, straight | RS |
2.79 x 0.51 mm Non-Insulated Brass Material Printed Circuit Board Tab Terminal | Future Electronics |
Terminals 110 FAST TAB PCB Reel of 10000 | Rapid Electronics |
TE Connectivity - AMP PCB Terminal 110 FASTON TAB TPBR | Distrelec |
110 FAST PCB TAB 020TPCUBR | Heilind Electronics |
Quick Disconnect Terminal M 12.57mm 3.96mm Tin Over Copper Strip | Avnet Abacus |
FASTON 110 PCB TAB TPBR | TE Connectivity 62395-1 | RS Americas |
110 FAST PCB TAB 020TPCUBR | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 2.8mm x 0.51mm |
---|---|
Tab Size - Imperial | 0.11" x 0.02" |
Terminal Material | Brass |
Mounting Hole Dia | 1.17mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 62395-1?
Additional datasheets, footprints and schematics for 62395-1 are listed on our Part Details page. You can also find images and similar parts to 62395-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62395-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62395-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62395-1 fall under?
The 62395-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62395-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62395-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62395-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62395-1 have stock available?
Authorised distributors including element14, Newark Electronics, TE Store, Farnell and RS have stock available or on a lead time for 62395-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62395-1 often in real-time on the comparison pages.
What if I can't find stock of 62395-1?
You can fill out our help required form which you can use to request a quote for 62395-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.