Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Barrel Type | Open |
Contact Base Material | Phosphor Bronze |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Mating Tab Thickness | .015in, .38mm |
Overall Length | .31in, 7.87mm |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Mating Tab Width | 1.27mm, .05in |
Wire Size | .2 – .51mm², 24 – 20AWG |
UL Rating | Listed |
Wire Insulation Support | Without |
Mating Retention Type | Dimple |
Line | Budget |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Tab Rcpt 24-20 010Ptpphbz Rohs Compliant: Yes |Amp Te Connectivity 62352-1 | Newark Electronics |
Quick Disconnect Terminal 20-24AWG F 7.87mm 2.28mm Tin Reel | Avnet America |
TAB RCPT 24-20 010PTPPHBZ | Power and Signal Group |
Where can I find additional details, specifications and documents for a 62352-1?
Additional datasheets, footprints and schematics for 62352-1 are listed on our Part Details page. You can also find images and similar parts to 62352-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62352-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62352-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62352-1 fall under?
The 62352-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62352-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62352-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62352-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62352-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 62352-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62352-1 often in real-time on the comparison pages.
What if I can't find stock of 62352-1?
You can fill out our help required form which you can use to request a quote for 62352-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.