Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0350
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
23,400
in stock
|
Buy Now | |
TTI Europe
from US$0.0350
|
37,500
in stock
|
Buy Now | |
TE Store
from US$0.08
|
35,038
in stock
|
Buy Now | |
element14
from US$0.05
|
23,648
in stock
|
Buy Now | |
Farnell
from US$0.06
|
23,648
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
18,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
12,500
in stock
|
Buy Now | |
Avnet America
-
|
12,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0478
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.0452
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Weight per Piece | .52g |
---|---|
Plating Material | Tin |
Splice Material | Brass |
Number of Serrations | 9 |
Splice Capacity | 3 |
Strip Orientation | End Feed |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 12 – 9AWG, 7000 – 13000CMA, 3.46 – 6.38mm² |
Material Thickness | .025in, .64mm |
Overall Length | 6.73mm, .265in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 12500 |
Packaging Method | Strip |
Serrated | Yes |
Splice Type | Pigtail Splice |
Product Type | Splice |
Insulated | No |
Wire/Cable Type | Magnet Wire |
Barrel Type | Open Barrel |
Sealable | No |
Crimp Width | .18in, 4.57mm |
AMVAR SPLC 7000-13000 025TPBR Splice Type: Pigtail Splice Wire Size: 12 – 9 AWG Wire Size: 3.46 – 6.38 mm² Sealable: No Splice Capacity: 3 Pigtail Splice 12 – 9 AWG 3.46 – 6.38 mm² | Electrical Wire Splice | Part Number: 62310-2 | Internal Number: 62310-2 | TE Connectivity | TE Store |
SPLICE, OPEN BARREL | element14 |
Amplivar,splice,body B,9 serrations | RS |
AMVAR SPLC 7000-13000 025TPBR | Heilind Electronics |
62310-2 Rohs Compliant: Yes |Amp Te Connectivity 62310-2 | Newark Electronics |
Splice Terminal 6.73mm 6.02mm Tin Strip | Avnet America |
Splices, Pigtail Splice, 12 9 AWG Wire Size, 3.46 6.38 mm Wire Size, Splice Ca | Future Electronics |
AMVAR SPLC 7000-13000 025TPBR | TE Connectivity 62310-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Product Range | AMPLIVAR Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 9AWG |
Conductor Area CSA | - |
Terminal Type | Open Barrel Splice |
Insulator Colour | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 62310-2?
Additional datasheets, footprints and schematics for 62310-2 are listed on our Part Details page. You can also find images and similar parts to 62310-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62310-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62310-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62310-2 fall under?
The 62310-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 62310-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62310-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62310-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62310-2 have stock available?
Authorised distributors including TTI Europe, TE Store, element14, Farnell and RS have stock available or on a lead time for 62310-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62310-2 often in real-time on the comparison pages.
What if I can't find stock of 62310-2?
You can fill out our help required form which you can use to request a quote for 62310-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.