Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0125
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.0125
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Splice Material | Brass |
Strip Orientation | End Feed |
Number of Serrations | 9 |
Splice Capacity | 3 |
Terminal & Splice Type | Splice |
Contact Plating Material | Unplated |
Material Thickness | .3mm, .012in |
Wire Size | 1500 – 5000CMA, 18.5 – 13.5AWG, .8 – 2.5mm² |
Overall Length | .225in, 5.72mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 30000 |
Wire/Cable Type | Magnet Wire |
Serrated | Yes |
Splice Type | Pigtail Splice |
Product Type | Splice |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Crimp Width | 2.79mm, .11in |
Splice Terminal Amplivar 13.5AWG to 18.5AWG Strip | Avnet America |
Where can I find additional details, specifications and documents for a 62306-1?
Additional datasheets, footprints and schematics for 62306-1 are listed on our Part Details page. You can also find images and similar parts to 62306-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62306-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62306-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62306-1 fall under?
The 62306-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 62306-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62306-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62306-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62306-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 62306-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62306-1 often in real-time on the comparison pages.
What if I can't find stock of 62306-1?
You can fill out our help required form which you can use to request a quote for 62306-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.