Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0263
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0410
|
35,599
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0346
|
270,000
in stock
|
Buy Now | |
TE Store
from US$0.05
|
214,499
in stock
|
Buy Now | |
Chip One Stop
from US$0.0304
|
180,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0346
|
90,000
in stock
|
Buy Now | |
element14
from US$0.05
|
35,599
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
7,704
in stock
|
Buy Now | |
Rapid Electronics
from US$21.05
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.0273
|
-
|
Buy Now | |
Avnet America
from US$0.0307
|
-
|
Buy Now | |
RS Americas
from US$0.0330
|
-
|
Buy Now | |
Boersig
from US$0.0263
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Plating Material | Tin |
Weight per Piece | .107g |
Splice Capacity | 3 |
Number of Serrations | 9 |
Strip Orientation | End Feed |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Overall Length | 5.72mm, .225in |
Wire Size | .26 – .8mm², 24 – 18.5AWG, 400 – 1500CMA |
Material Thickness | .41mm, .016in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Splice recommended for applications using wire size 28 AWG or smaller. |
Packaging Quantity | 20000 |
Packaging Method | Strip |
Wire/Cable Type | Magnet Wire |
Serrated | Yes |
Barrel Type | Open Barrel |
Insulated | No |
Splice Type | Pigtail Splice |
Product Type | Splice |
Sealable | No |
Crimp Width | .08in, 2.03mm |
AMVAR SPLC 400-1500 016TPBR | Heilind Electronics |
AMVAR SPLC 400-1500 016TPBR Splice Type: Pigtail Splice Wire Size: 24 – 18.5 AWG Wire Size: .26 – .8 mm² Sealable: No Splice Capacity: 3 Pigtail Splice 24 – 18.5 AWG .26 – .8 mm² | Electrical Wire Splice | Part Number: 62303-2 | Internal Number: 62303-2 | TE Connectivity | TE Store |
WIRE SPLICE, CRIMP, 18.5AWG, 0.8MM2 | element14 |
Wire Splice, Crimp, 18.5Awg, 0.8Mm2 | Newark Electronics |
Splice Terminal 18.5-24AWG 3.18mm Tin Strip | Avnet America |
AMVAR SPLC 400-1500 016TPBR | TE Connectivity 62303-2 | RS Americas |
Where can I find additional details, specifications and documents for a 62303-2?
Additional datasheets, footprints and schematics for 62303-2 are listed on our Part Details page. You can also find images and similar parts to 62303-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62303-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62303-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62303-2 fall under?
The 62303-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 62303-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62303-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62303-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62303-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Chip One Stop, Heilind Electronics Asia and element14 have stock available or on a lead time for 62303-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62303-2 often in real-time on the comparison pages.
What if I can't find stock of 62303-2?
You can fill out our help required form which you can use to request a quote for 62303-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.