Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
623028-000,
8-1194924-8 |
Prices starting from US$3.92
Lead Color | White/Black |
---|---|
Shield Outside Diameter (Max) | 4.7 mm |
Cable Shield Material | Silver, Tin |
Lead Plating Material | Tin |
Lead Stranding | Stranded |
Pre-Installed Lead Type | 55A0111 |
Overall Length | 28mm, 1.1in |
Pre-Installed Lead Wire Size | .38mm², 22AWG |
Jacket Outside Diameter | 2.3 – 4.95mm, .09 – .195in |
Conductor Outside Diameter | .015in, .3mm |
Dielectric Outside Diameter | 4.7mm, .182in |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Temperature Indicator | No |
Applies To | Coaxial Cable |
Temperature Indicator Type | No |
Product Type | Coax Terminator |
Splice Type | SolderSleeve |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
Resistance Properties | Splash Protection |
623028-000 8-1194924-8 | Heilind Electronics |
623028-000 PLANT 2141 | Avnet America |
Solder Sleeves&shield Tubing D-133-06 |Raychem Te Connectivity 623028-000 | Newark Electronics |
Solder Sleeves & Shield Tubing D-133-06 | Sager |
Where can I find additional details, specifications and documents for a 623028-000?
Additional datasheets, footprints and schematics for 623028-000 are listed on our Part Details page. You can also find images and similar parts to 623028-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 623028-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 623028-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 623028-000 fall under?
The 623028-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to 623028-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 623028-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 623028-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 623028-000 have stock available?
Authorised distributors including Heilind Electronics, Avnet America, Heilind Electronics Asia, Newark Electronics and Sager have stock available or on a lead time for 623028-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 623028-000 often in real-time on the comparison pages.
What if I can't find stock of 623028-000?
You can fill out our help required form which you can use to request a quote for 623028-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.