Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.32
|
628
in stock
|
Buy Now | |
Electro Enterprises
from US$0.79
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$13.95
|
-
|
Buy Now | |
element14
from US$1.23
|
-
|
Buy Now | |
Carlton-Bates
from US$0.51
|
-
|
Buy Now | |
Sager
from US$0.38
|
-
|
Buy Now | |
Farnell
from US$0.94
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Bracket Rohs Compliant: Yes |Keystone 623 | Newark Electronics |
Customer Item | Carlton-Bates |
Mounting Hardware BRD BRCKT 2-1/8 ALUM | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | BA15s |
Bulb Size | G-6 |
MSCP | 6 |
Average Bulb Life | 1000h |
Power Rating | 10.36W |
RoHS Compliant | Yes |
INCAND LAMP, BA15S, G-6, 28V, 10.36W | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Electroluminescent (EL) Panel - 10cm x 10cm Aqua | Adafruit Industries 623 | RS Americas |
Where can I find additional details, specifications and documents for a 623?
Additional datasheets, footprints and schematics for 623 are listed on our Part Details page. You can also find images and similar parts to 623 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 623 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 623 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 623 fall under?
The 623 is listed under Fasteners & Mechanical > More Fasteners & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 623 when available in the More Fasteners & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 623 you can contact the distributor directly for product support, shipping queries etc.
Is the 623 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 623 have stock available?
Authorised distributors including RS, Electro Enterprises, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 623.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 623 often in real-time on the comparison pages.
What if I can't find stock of 623?
You can fill out our help required form which you can use to request a quote for 623 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.